This Replacement 7.2 Volt 160mAh Nickel Metal Hydride battery fits the SportDOG – Field Trainer SD-400S Transmitter and meets or exceeds original manufacturer specifications.
Dantona Industries, Inc. | |
---|---|
Product Category | Batteries |
Product Number | DC-16 |
Product Name | Battery - Nickel Metal Hydride - NiMH/NiCD Packs |
Secondary Batteries | Nickel-metal Hydride |
Specialty Cells | Battery Packs and Assemblies |
Voltage | 7.2 volts |
Capacity | 0.1600 ampere-hr |