Dantona Industries, Inc. 1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells D-9000NM

Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 9000mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: D Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.3 Length: 2.4 Width: Weight: 4.6 oz
Request a Quote Datasheet
Description
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 9000mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: D Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.3 Length: 2.4 Width: Weight: 4.6 oz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells - D-9000NM - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells
D-9000NM
1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells D-9000NM
Manufacturer: Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 9000mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: D Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 1.3 Length: 2.4 Width: Weight: 4.6 oz

Manufacturer:

Product Category: 1.2V Consumer Top (Bulk) , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 9000mAh

Battery Chemistry: Nickel Metal Hydride (NIMH)

Cell Type: D

Cell Size:

Number of Cells: 1

Termination style: Consumer Top

Height: 1.3

Length: 2.4

Width:

Weight: 4.6 oz

Supplier's Site
Swedesboro, NJ, United States
Batteries
D-9000NM
Batteries D-9000NM
Dantona NH50 NiMH Battery 1.2V 9000mAh

Dantona NH50 NiMH Battery 1.2V 9000mAh

Buy Now
Nickel Metal Hydride-Nimh Battery, 1.2V, 9Ah; Battery Voltage Dantona Industries - 46M4706 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 9Ah; Battery Voltage Dantona Industries
46M4706
Nickel Metal Hydride-Nimh Battery, 1.2V, 9Ah; Battery Voltage Dantona Industries 46M4706
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 9AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:9Ah; Battery Size Code:D; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 9AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:9Ah; Battery Size Code:D; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number D-9000NM D-9000NM 46M4706
Product Name 1.2V Consumer Top (Bulk) - 1.2V Flat Top (Bulk) - Battery - Tech Cells Batteries Nickel Metal Hydride-Nimh Battery, 1.2V, 9Ah; Battery Voltage Dantona Industries
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Standard Cylindrical Battery Sizes D D
Voltage 1.2 volts 1.2 volts
Capacity 9 ampere-hr 9 ampere-hr
Depth 2.4 inch (60.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 297056 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; VRLA AGM
Application All Purpose
Voltage 12 volts
View Details