Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 1.2V, 5Ah; Battery Voltage Dantona Industries D-5000FT

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:5Ah; Battery Size Code:D; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:5Ah; Battery Size Code:D; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V, 5Ah; Battery Voltage Dantona Industries - 93C9886 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 5Ah; Battery Voltage Dantona Industries
93C9886
Nickel Cadmium-Nicad Battery, 1.2V, 5Ah; Battery Voltage Dantona Industries 93C9886
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:5Ah; Battery Size Code:D; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm; Pack Quantity:1RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:5Ah; Battery Size Code:D; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 93C9886
Product Name Nickel Cadmium-Nicad Battery, 1.2V, 5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
C Batteries - 1835712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Cylindrical Battery Sizes C
Specialty Cells C
Capacity 8.5 ampere-hr
View Details