Dantona Industries, Inc. Batteries CUSTOM-55

Description
Max Power 026-149 Nicad Battery 6V 800m
Request a Quote Datasheet
Description
Max Power 026-149 Nicad Battery 6V 800m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Batteries
CUSTOM-55
Batteries CUSTOM-55
Max Power 026-149 Nicad Battery 6V 800m

Max Power 026-149 Nicad Battery 6V 800m

Buy Now
Rechargeable Battery, 6V, 800Mah; Battery Voltage Dantona Industries - 55AC8278 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 6V, 800Mah; Battery Voltage Dantona Industries
55AC8278
Rechargeable Battery, 6V, 800Mah; Battery Voltage Dantona Industries 55AC8278
RECHARGEABLE BATTERY, 6V, 800MAH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:43.18mm; External Width:45.72mmRoHS Compliant: NA

RECHARGEABLE BATTERY, 6V, 800MAH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:43.18mm; External Width:45.72mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number CUSTOM-55 55AC8278
Product Name Batteries Rechargeable Battery, 6V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1226-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38 inch (965 mm)
View Details