Dantona Industries, Inc. Battery, Lithium, 3V; Battery Voltage Dantona Industries COMP-7 VARTA

Description
BATTERY, LITHIUM, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:950mAh; Battery Terminals:Pressure Contact; External Diameter:14.75mm; External Height:25.1mm; External Width:-; Weight:- RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:950mAh; Battery Terminals:Pressure Contact; External Diameter:14.75mm; External Height:25.1mm; External Width:-; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, 3V; Battery Voltage Dantona Industries - 97H4630 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V; Battery Voltage Dantona Industries
97H4630
Battery, Lithium, 3V; Battery Voltage Dantona Industries 97H4630
BATTERY, LITHIUM, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:950mAh; Battery Terminals:Pressure Contact; External Diameter:14.75mm; External Height:25.1mm; External Width:-; Weight:- RoHS Compliant: NA

BATTERY, LITHIUM, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:950mAh; Battery Terminals:Pressure Contact; External Diameter:14.75mm; External Height:25.1mm; External Width:-; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 97H4630
Product Name Battery, Lithium, 3V; Battery Voltage Dantona Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details