Dantona Industries, Inc. Rechargeable Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries COMP-351

Description
RECHARGEABLE BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.2Ah; Battery Size Code:1/2AA; Battery Terminals:-; External Diameter:14.99mm; External Height:26.16mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.2Ah; Battery Size Code:1/2AA; Battery Terminals:-; External Diameter:14.99mm; External Height:26.16mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries - 60AC4574 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries
60AC4574
Rechargeable Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries 60AC4574
RECHARGEABLE BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.2Ah; Battery Size Code:1/2AA; Battery Terminals:-; External Diameter:14.99mm; External Height:26.16mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.2Ah; Battery Size Code:1/2AA; Battery Terminals:-; External Diameter:14.99mm; External Height:26.16mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4574
Product Name Rechargeable Battery, 3.6V, 1/2Aa; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Standard Cylindrical Battery Sizes 1/2AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
9V Batteries - 2095317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes 9V
Capacity 1.2 ampere-hr
View Details