Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, 2.2Ah; Battery Voltage Dantona Industries COMP-323

Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.2AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.2Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:53.34mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.2AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.2Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:53.34mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 2.2Ah; Battery Voltage Dantona Industries - 60AC4586 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 2.2Ah; Battery Voltage Dantona Industries
60AC4586
Battery, Non Rechargeable, 3.6V, 2.2Ah; Battery Voltage Dantona Industries 60AC4586
BATTERY, NON RECHARGEABLE, 3.6V, 2.2AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.2Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:53.34mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 2.2AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.2Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:53.34mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4586
Product Name Battery, Non Rechargeable, 3.6V, 2.2Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Standard Cylindrical Battery Sizes AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
Lead Acid Batteries - 1748863 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Emergency lighting
Capacity 25.8 ampere-hr
View Details