Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, 1Ah; Battery Voltage Dantona Industries COMP-250

Description
BATTERY, NON RECHARGEABLE, 3.6V, 1AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:25.4mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 1AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:25.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 1Ah; Battery Voltage Dantona Industries - 01P5575 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 1Ah; Battery Voltage Dantona Industries
01P5575
Battery, Non Rechargeable, 3.6V, 1Ah; Battery Voltage Dantona Industries 01P5575
BATTERY, NON RECHARGEABLE, 3.6V, 1AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:25.4mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 1AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:25.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 01P5575
Product Name Battery, Non Rechargeable, 3.6V, 1Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Standard Cylindrical Battery Sizes AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details