Dantona Industries, Inc. Battery, Non Rechargeable, 3V, 1.4Ah; Battery Voltage Dantona Industries COMP-242

Description
BATTERY, NON RECHARGEABLE, 3V, 1.4AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:33.02mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3V, 1.4AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:33.02mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3V, 1.4Ah; Battery Voltage Dantona Industries - 60AC4566 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 1.4Ah; Battery Voltage Dantona Industries
60AC4566
Battery, Non Rechargeable, 3V, 1.4Ah; Battery Voltage Dantona Industries 60AC4566
BATTERY, NON RECHARGEABLE, 3V, 1.4AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:33.02mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 1.4AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Connector; External Diameter:15.24mm; External Height:33.02mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4566
Product Name Battery, Non Rechargeable, 3V, 1.4Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3A
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
AAA Rechargeable Batteries - 325774 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-zinc
Standard Cylindrical Battery Sizes AAA
Voltage 1.65 volts
View Details