Dantona Industries, Inc. Battery, Non Rechargeable, 3V, 4/5A; Battery Voltage Dantona Industries COMP-210

Description
BATTERY, NON RECHARGEABLE, 3V, 4/5A; Battery Voltage:3V; Battery Size Code:4/5A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:2.5Ah; Battery Terminals:Connector; External Diameter:17.78mm; External Height:45.72mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3V, 4/5A; Battery Voltage:3V; Battery Size Code:4/5A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:2.5Ah; Battery Terminals:Connector; External Diameter:17.78mm; External Height:45.72mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3V, 4/5A; Battery Voltage Dantona Industries - 60AC4563 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 4/5A; Battery Voltage Dantona Industries
60AC4563
Battery, Non Rechargeable, 3V, 4/5A; Battery Voltage Dantona Industries 60AC4563
BATTERY, NON RECHARGEABLE, 3V, 4/5A; Battery Voltage:3V; Battery Size Code:4/5A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:2.5Ah; Battery Terminals:Connector; External Diameter:17.78mm; External Height:45.72mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 4/5A; Battery Voltage:3V; Battery Size Code:4/5A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:2.5Ah; Battery Terminals:Connector; External Diameter:17.78mm; External Height:45.72mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4563
Product Name Battery, Non Rechargeable, 3V, 4/5A; Battery Voltage Dantona Industries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 4/5A
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1414-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details