Manufacturer:
Product Category: Battery
Rechargeable/Non Rechargeable:
Output Voltage: 6V
Capacity: 2400mAh
Battery Chemistry: Lithium
Cell Type: 4/5A
Cell Size:
Number of Cells: 2
Termination style: Connector
Height:
Length:
Width:
Weight: 1.4 oz
| Dantona Industries, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | COMP-193 |
| Product Name | Battery |
| Standard Cylindrical Battery Sizes | 4/5A |