Dantona Industries, Inc. Battery, 1500 mAh, 3V, Lithium, 3 Pin Connector COMP-114/B9781T

Description
Magnetic Overcurrent Circuit Breaker, 0.05A Current Rating Used in Allen Bradley, G.E., Square D, Omron, Siemans and others. All batteries supplied with the appropriate connector.
Description
Magnetic Overcurrent Circuit Breaker, 0.05A Current Rating Used in Allen Bradley, G.E., Square D, Omron, Siemans and others. All batteries supplied with the appropriate connector.

Suppliers

Company
Product
Description
Supplier Links
Battery, 1500 mAh, 3V, Lithium, 3 Pin Connector - 70157722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, 1500 mAh, 3V, Lithium, 3 Pin Connector
70157722
Battery, 1500 mAh, 3V, Lithium, 3 Pin Connector 70157722
Magnetic Overcurrent Circuit Breaker, 0.05A Current Rating Used in Allen Bradley, G.E., Square D, Omron, Siemans and others. All batteries supplied with the appropriate connector.

Magnetic Overcurrent Circuit Breaker, 0.05A Current Rating
Used in Allen Bradley, G.E., Square D, Omron, Siemans and others. All batteries supplied with the appropriate connector.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70157722
Product Name Battery, 1500 mAh, 3V, Lithium, 3 Pin Connector
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details