Dantona Industries, Inc. Battery, Non Rechargeable, 3V, 850Mah; Battery Voltage Dantona Industries CJ1WBAT01

Description
BATTERY, NON RECHARGEABLE, 3V, 850MAH; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:850mAh; Battery Terminals:Connector; External Diameter:15.24mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3V, 850MAH; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:850mAh; Battery Terminals:Connector; External Diameter:15.24mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3V, 850Mah; Battery Voltage Dantona Industries - 73T7932 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 850Mah; Battery Voltage Dantona Industries
73T7932
Battery, Non Rechargeable, 3V, 850Mah; Battery Voltage Dantona Industries 73T7932
BATTERY, NON RECHARGEABLE, 3V, 850MAH; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:850mAh; Battery Terminals:Connector; External Diameter:15.24mm; External Width:- RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 850MAH; Battery Voltage:3V; Battery Size Code:1/2AA; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:850mAh; Battery Terminals:Connector; External Diameter:15.24mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 73T7932
Product Name Battery, Non Rechargeable, 3V, 850Mah; Battery Voltage Dantona Industries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details