Dantona Industries, Inc. Lithium Ion Battery, 11.1V, 6Ah; Battery Voltage Dantona Industries CF-VZSU18

Description
LITHIUM ION BATTERY, 11.1V, 6AH; Battery Voltage:11.1V; Battery Technology:Lithium Ion; Battery Capacity:6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:21mm; External Width:78mm RoHS Compliant: NA
Description
LITHIUM ION BATTERY, 11.1V, 6AH; Battery Voltage:11.1V; Battery Technology:Lithium Ion; Battery Capacity:6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:21mm; External Width:78mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 11.1V, 6Ah; Battery Voltage Dantona Industries - 14N3378 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 11.1V, 6Ah; Battery Voltage Dantona Industries
14N3378
Lithium Ion Battery, 11.1V, 6Ah; Battery Voltage Dantona Industries 14N3378
LITHIUM ION BATTERY, 11.1V, 6AH; Battery Voltage:11.1V; Battery Technology:Lithium Ion; Battery Capacity:6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:21mm; External Width:78mm RoHS Compliant: NA

LITHIUM ION BATTERY, 11.1V, 6AH; Battery Voltage:11.1V; Battery Technology:Lithium Ion; Battery Capacity:6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:21mm; External Width:78mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3378
Product Name Lithium Ion Battery, 11.1V, 6Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

9V Batteries - 325783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
Capacity 0.5500 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details