Dantona Industries, Inc. Rechargeable Batt, 2.716Ah, 3.8V; Battery Voltage Dantona Industries CEL-IPX

Description
RECHARGEABLE BATT, 2.716AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:2.716Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:4.32mm; Pack Quantity:1 RoHS Compliant: NA
Description
RECHARGEABLE BATT, 2.716AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:2.716Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:4.32mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 2.716Ah, 3.8V; Battery Voltage Dantona Industries - 48AK3853 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 2.716Ah, 3.8V; Battery Voltage Dantona Industries
48AK3853
Rechargeable Batt, 2.716Ah, 3.8V; Battery Voltage Dantona Industries 48AK3853
RECHARGEABLE BATT, 2.716AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:2.716Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:4.32mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATT, 2.716AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:2.716Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:4.32mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3853
Product Name Rechargeable Batt, 2.716Ah, 3.8V; Battery Voltage Dantona Industries
Primary Batteries Lithium Polymer
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA00362 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details