Dantona Industries, Inc. Rechargeable Batt, 1.624Ah, 3.8V; Battery Voltage Dantona Industries CEL-IPSE

Description
RECHARGEABLE BATT, 1.624AH, 3.8V; Battery Voltage:3.82V; Battery Technology:Lithium, Lithium Polymer; Battery Capacity:1.624Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.56mm; Weight:2ozRoHS Compliant: NA
Description
RECHARGEABLE BATT, 1.624AH, 3.8V; Battery Voltage:3.82V; Battery Technology:Lithium, Lithium Polymer; Battery Capacity:1.624Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.56mm; Weight:2ozRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 1.624Ah, 3.8V; Battery Voltage Dantona Industries - 48AK3851 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 1.624Ah, 3.8V; Battery Voltage Dantona Industries
48AK3851
Rechargeable Batt, 1.624Ah, 3.8V; Battery Voltage Dantona Industries 48AK3851
RECHARGEABLE BATT, 1.624AH, 3.8V; Battery Voltage:3.82V; Battery Technology:Lithium, Lithium Polymer; Battery Capacity:1.624Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.56mm; Weight:2ozRoHS Compliant: NA

RECHARGEABLE BATT, 1.624AH, 3.8V; Battery Voltage:3.82V; Battery Technology:Lithium, Lithium Polymer; Battery Capacity:1.624Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.56mm; Weight:2ozRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3851
Product Name Rechargeable Batt, 1.624Ah, 3.8V; Battery Voltage Dantona Industries
Primary Batteries Lithium, Lithium Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details