Dantona Industries, Inc. Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries CEL-IP8

Description
RECHARGEABLE BATT, 1.8AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.56mm; Pack Quantity:1RoHS Compliant: NA
Description
RECHARGEABLE BATT, 1.8AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.56mm; Pack Quantity:1RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries - 48AK3877 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries
48AK3877
Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries 48AK3877
RECHARGEABLE BATT, 1.8AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.56mm; Pack Quantity:1RoHS Compliant: NA

RECHARGEABLE BATT, 1.8AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.56mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3877
Product Name Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries
Primary Batteries Lithium Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details