Dantona Industries, Inc. Rechargeable Batt, 2.75Ah, 3.8V, Lithium; Battery Voltage Dantona Industries CEL-IP6SPLS

Description
RECHARGEABLE BATT, 2.75AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:2.75Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.05mm; Weight:2oz RoHS Compliant: NA
Description
RECHARGEABLE BATT, 2.75AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:2.75Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.05mm; Weight:2oz RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 2.75Ah, 3.8V, Lithium; Battery Voltage Dantona Industries - 48AK3871 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 2.75Ah, 3.8V, Lithium; Battery Voltage Dantona Industries
48AK3871
Rechargeable Batt, 2.75Ah, 3.8V, Lithium; Battery Voltage Dantona Industries 48AK3871
RECHARGEABLE BATT, 2.75AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:2.75Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.05mm; Weight:2oz RoHS Compliant: NA

RECHARGEABLE BATT, 2.75AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:2.75Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.05mm; Weight:2oz RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3871
Product Name Rechargeable Batt, 2.75Ah, 3.8V, Lithium; Battery Voltage Dantona Industries
Primary Batteries Lithium Polymer
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details