Dantona Industries, Inc. Rechargeable Batt, 2.9Ah, 3.8V, Lithium; Battery Voltage Dantona Industries CEL-IP6PLS

Description
RECHARGEABLE BATT, 2.9AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; External Width:48.26mm RoHS Compliant: NA
Description
RECHARGEABLE BATT, 2.9AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; External Width:48.26mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 2.9Ah, 3.8V, Lithium; Battery Voltage Dantona Industries - 48AK3867 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 2.9Ah, 3.8V, Lithium; Battery Voltage Dantona Industries
48AK3867
Rechargeable Batt, 2.9Ah, 3.8V, Lithium; Battery Voltage Dantona Industries 48AK3867
RECHARGEABLE BATT, 2.9AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; External Width:48.26mm RoHS Compliant: NA

RECHARGEABLE BATT, 2.9AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; External Width:48.26mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3867
Product Name Rechargeable Batt, 2.9Ah, 3.8V, Lithium; Battery Voltage Dantona Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1834283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir1025
Capacity 0.0060 ampere-hr
Width / Diameter 0.3937 inch (10 mm)
View Details
SAFEFlex GSE Batteries - FBP-1414-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details