Dantona Industries, Inc. Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries CEL-IP6

Description
RECHARGEABLE BATT, 1.8AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Ion; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; Pack Quantity:1 RoHS Compliant: NA
Description
RECHARGEABLE BATT, 1.8AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Ion; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries - 48AK3865 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries
48AK3865
Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries 48AK3865
RECHARGEABLE BATT, 1.8AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Ion; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATT, 1.8AH, 3.8V, LITHIUM; Battery Voltage:3.8V; Battery Technology:Lithium Ion; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3865
Product Name Rechargeable Batt, 1.8Ah, 3.8V, Lithium; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details
AAA Batteries - 1769844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details