Dantona Industries, Inc. Rechargeable Batt, 2.815Ah, 3.8V; Battery Voltage Dantona Industries CEL-IP12

Description
RECHARGEABLE BATT, 2.815AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Ion; Battery Capacity:2.815Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:45.72mm RoHS Compliant: NA
Description
RECHARGEABLE BATT, 2.815AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Ion; Battery Capacity:2.815Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:45.72mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 2.815Ah, 3.8V; Battery Voltage Dantona Industries - 48AK3859 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 2.815Ah, 3.8V; Battery Voltage Dantona Industries
48AK3859
Rechargeable Batt, 2.815Ah, 3.8V; Battery Voltage Dantona Industries 48AK3859
RECHARGEABLE BATT, 2.815AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Ion; Battery Capacity:2.815Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:45.72mm RoHS Compliant: NA

RECHARGEABLE BATT, 2.815AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Ion; Battery Capacity:2.815Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:45.72mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3859
Product Name Rechargeable Batt, 2.815Ah, 3.8V; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Rechargeable Battery Packs - 2602991 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 14.4 volts
View Details