Dantona Industries, Inc. Rechargeable Batt, 3.969Ah, 3.79V; Battery Voltage Dantona Industries CEL-IP11PROMAX

Description
RECHARGEABLE BATT, 3.969AH, 3.79V; Battery Voltage:3.79V; Battery Technology:Lithium Ion; Battery Capacity:3.969Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:63.5mm RoHS Compliant: NA
Description
RECHARGEABLE BATT, 3.969AH, 3.79V; Battery Voltage:3.79V; Battery Technology:Lithium Ion; Battery Capacity:3.969Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:63.5mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 3.969Ah, 3.79V; Battery Voltage Dantona Industries - 48AK3858 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 3.969Ah, 3.79V; Battery Voltage Dantona Industries
48AK3858
Rechargeable Batt, 3.969Ah, 3.79V; Battery Voltage Dantona Industries 48AK3858
RECHARGEABLE BATT, 3.969AH, 3.79V; Battery Voltage:3.79V; Battery Technology:Lithium Ion; Battery Capacity:3.969Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:63.5mm RoHS Compliant: NA

RECHARGEABLE BATT, 3.969AH, 3.79V; Battery Voltage:3.79V; Battery Technology:Lithium Ion; Battery Capacity:3.969Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:63.5mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3858
Product Name Rechargeable Batt, 3.969Ah, 3.79V; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details