Dantona Industries, Inc. Lithium Battery, 3V, Coin Cell; Battery Voltage Dantona Industries BR2335

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:300mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:3.5mm; External Width:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:300mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:3.5mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Dantona Industries - 85C1389 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Dantona Industries
85C1389
Lithium Battery, 3V, Coin Cell; Battery Voltage Dantona Industries 85C1389
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:300mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:3.5mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:300mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:3.5mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 85C1389
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Dantona Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1764-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details