Dantona Industries, Inc. Lithium Battery, 6V; Battery Voltage Dantona Industries BR-AGCF2P

Description
LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Connector; External Diameter:-; External Height:16.9mm; External Width:33.2mm; External Depth:46.8mm RoHS Compliant: NA
Description
LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Connector; External Diameter:-; External Height:16.9mm; External Width:33.2mm; External Depth:46.8mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 6V; Battery Voltage Dantona Industries - 42M1349 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 6V; Battery Voltage Dantona Industries
42M1349
Lithium Battery, 6V; Battery Voltage Dantona Industries 42M1349
LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Connector; External Diameter:-; External Height:16.9mm; External Width:33.2mm; External Depth:46.8mm RoHS Compliant: NA

LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Connector; External Diameter:-; External Height:16.9mm; External Width:33.2mm; External Depth:46.8mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 42M1349
Product Name Lithium Battery, 6V; Battery Voltage Dantona Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Button Batteries - 2841817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Carbon Monofluoride
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details