Dantona Industries, Inc. Battery Voltage Dantona Industries BR-1632/BN

Description
Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:130mAh; Battery Terminals:-; External Diameter:15.25mm; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Description
Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:130mAh; Battery Terminals:-; External Diameter:15.25mm; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Dantona Industries - 53R1788 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Dantona Industries
53R1788
Battery Voltage Dantona Industries 53R1788
Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:130mAh; Battery Terminals:-; External Diameter:15.25mm; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:130mAh; Battery Terminals:-; External Diameter:15.25mm; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 53R1788
Product Name Battery Voltage Dantona Industries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1224-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 33 inch (838 mm)
View Details