Dantona Industries, Inc. Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries BNP11200A

Description
RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:45.72mm; Weight:1.2ozRoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:45.72mm; Weight:1.2ozRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries - 55AC8228 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries
55AC8228
Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries 55AC8228
RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:45.72mm; Weight:1.2ozRoHS Compliant: NA

RECHARGEABLE BATTERY, 1.2V, 1.2AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:4/5A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:45.72mm; Weight:1.2ozRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8228
Product Name Rechargeable Battery, 1.2V, 1.2Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 4/5A
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
Lead Acid Batteries - 313496 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details