Dantona Industries, Inc. Rechargeable Battery, 9.6V, 800Mah; Battery Voltage Dantona Industries BBAT0043A

Description
RECHARGEABLE BATTERY, 9.6V, 800MAH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:14.48mm; Pack Quantity:1 RoHS Compliant: NA
Description
RECHARGEABLE BATTERY, 9.6V, 800MAH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:14.48mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 9.6V, 800Mah; Battery Voltage Dantona Industries - 55AC8267 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 9.6V, 800Mah; Battery Voltage Dantona Industries
55AC8267
Rechargeable Battery, 9.6V, 800Mah; Battery Voltage Dantona Industries 55AC8267
RECHARGEABLE BATTERY, 9.6V, 800MAH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:14.48mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 9.6V, 800MAH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:14.48mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8267
Product Name Rechargeable Battery, 9.6V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1786-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
Lead Acid Batteries - 297051 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; VRLA AGM
Application All Purpose
Voltage 12 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details