Dantona Industries, Inc. Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries BAA-48R

Description
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Wire Leads; External Diameter:-; External Height:27.94mm; Pack Quantity:1 RoHS Compliant: NA
Description
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Wire Leads; External Diameter:-; External Height:27.94mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Dantona Industries rechargeable battery has a voltage of 4.8V and a capacity of 800mAh. It utilizes Nickel Cadmium (NiCd) chemistry and is designed in an AA cylindrical format. The dimensions of the battery are 2 inches in length and 1.1 inches in both width and height, equating to 50.80mm x 27.94mm x 27.94mm. Weighing 3.2 ounces, this battery is suitable for applications such as emergency lighting, specifically compatible with the Simkar - 6600012 model. It is sold individually and is rechargeable, making it a viable option for projects requiring reliable power sources.

Datasheet Summary
Powered by GS/AI

The Dantona Industries rechargeable battery has a voltage of 4.8V and a capacity of 800mAh. It utilizes Nickel Cadmium (NiCd) chemistry and is designed in an AA cylindrical format. The dimensions of the battery are 2 inches in length and 1.1 inches in both width and height, equating to 50.80mm x 27.94mm x 27.94mm. Weighing 3.2 ounces, this battery is suitable for applications such as emergency lighting, specifically compatible with the Simkar - 6600012 model. It is sold individually and is rechargeable, making it a viable option for projects requiring reliable power sources.

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries - 13T8226 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries
13T8226
Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries 13T8226
RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Wire Leads; External Diameter:-; External Height:27.94mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 800MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Wire Leads; External Diameter:-; External Height:27.94mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13T8226
Product Name Rechargeable Battery, 4.8V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1690-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
Rechargeable Battery Packs - 1769354 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 5.2 ampere-hr
View Details