Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, 1.45Ah; Battery Voltage Dantona Industries B9670E

Description
BATTERY, NON RECHARGEABLE, 3.6V, 1.45AH; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.45Ah; Battery Terminals:Connector; External Diameter:-; External Height:- RoHS Compliant: NA
Description
BATTERY, NON RECHARGEABLE, 3.6V, 1.45AH; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.45Ah; Battery Terminals:Connector; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Dantona Industries non-rechargeable battery has a voltage of 3.6V and a capacity of 1.45Ah. It utilizes lithium thionyl chloride chemistry, making it suitable for applications requiring long shelf life and stable performance. The battery is classified as a 1/2AA cylindrical cell and weighs 0.8 ounces. It is designed for single use and is not rechargeable. This battery may be appropriate for devices that require a compact power source with reliable voltage output.

Datasheet Summary
Powered by GS/AI

The Dantona Industries non-rechargeable battery has a voltage of 3.6V and a capacity of 1.45Ah. It utilizes lithium thionyl chloride chemistry, making it suitable for applications requiring long shelf life and stable performance. The battery is classified as a 1/2AA cylindrical cell and weighs 0.8 ounces. It is designed for single use and is not rechargeable. This battery may be appropriate for devices that require a compact power source with reliable voltage output.

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 1.45Ah; Battery Voltage Dantona Industries - 48K7369 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 1.45Ah; Battery Voltage Dantona Industries
48K7369
Battery, Non Rechargeable, 3.6V, 1.45Ah; Battery Voltage Dantona Industries 48K7369
BATTERY, NON RECHARGEABLE, 3.6V, 1.45AH; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.45Ah; Battery Terminals:Connector; External Diameter:-; External Height:- RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 1.45AH; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.45Ah; Battery Terminals:Connector; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48K7369
Product Name Battery, Non Rechargeable, 3.6V, 1.45Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details