Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries AF-1500

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:AF; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.02mm RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:AF; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.02mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries - 46P4599 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries
46P4599
Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries 46P4599
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:AF; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.02mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:AF; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.02mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 46P4599
Product Name Nickel Cadmium-Nicad Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AF
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
AA Rechargeable Batteries - 1834280 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details