HIGH TEMPERATURE NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 72R4587 |
| Product Name | High Temperature Nickel Cadmium-Nicad Battery; Battery Voltage Dantona Industries |
| Primary Batteries | Nickel Cadmium |
| Secondary Batteries | Nickel-cadmium |
| Standard Cylindrical Battery Sizes | AA; AA |