NICKEL CADMIUM-NICAD BATTERY, 1.2V 600mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.2mm RoHS Compliant: NA
DANTONA INDUSTRIES Custom made rechargeable battery packs can be made from various sizes from 2 cells up to 12 cells along with different sizes like AAA, 2⁄3AA, AA, AA HI CAP, 4⁄5F, SUB C, SUB C HI, C, D, F, and 5⁄4AF Cells.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | 93C9869 | 70157520 |
| Product Name | Nickel Cadmium-Nicad Battery, 1.2V 600Mah; Battery Voltage Dantona Industries | Battery; NICAD; AA; 600MAH; Flat Top |
| Primary Batteries | Nickel Cadmium | |
| Secondary Batteries | Nickel-cadmium | Nickel-cadmium |
| Standard Cylindrical Battery Sizes | AA; AA | AA |