Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 16.8V 1.7Ah; Battery Voltage Dantona Industries 981943-001

Description
NICKEL CADMIUM-NICAD BATTERY, 16.8V 1.7AH; Battery Voltage:16.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:134.93mm RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 16.8V 1.7AH; Battery Voltage:16.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:134.93mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 16.8V 1.7Ah; Battery Voltage Dantona Industries - 13N3867 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 16.8V 1.7Ah; Battery Voltage Dantona Industries
13N3867
Nickel Cadmium-Nicad Battery, 16.8V 1.7Ah; Battery Voltage Dantona Industries 13N3867
NICKEL CADMIUM-NICAD BATTERY, 16.8V 1.7AH; Battery Voltage:16.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:134.93mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 16.8V 1.7AH; Battery Voltage:16.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.7Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:134.93mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3867
Product Name Nickel Cadmium-Nicad Battery, 16.8V 1.7Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Lead Acid Batteries - 313468 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details