Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 13.2V 1.5Ah; Battery Voltage Dantona Industries 981563-000

Description
NICKEL CADMIUM-NICAD BATTERY, 13.2V 1.5AH; Battery Voltage:13.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:97.4mm RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 13.2V 1.5AH; Battery Voltage:13.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:97.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 13.2V 1.5Ah; Battery Voltage Dantona Industries - 13N3866 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 13.2V 1.5Ah; Battery Voltage Dantona Industries
13N3866
Nickel Cadmium-Nicad Battery, 13.2V 1.5Ah; Battery Voltage Dantona Industries 13N3866
NICKEL CADMIUM-NICAD BATTERY, 13.2V 1.5AH; Battery Voltage:13.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:97.4mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 13.2V 1.5AH; Battery Voltage:13.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:97.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3866
Product Name Nickel Cadmium-Nicad Battery, 13.2V 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Speciality Size Rechargeable Batteries - 1449406 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells 19 (dia.) x 69 mm
Capacity 2.6 ampere-hr
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details