Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 18V, 2.4Ah; Battery Voltage Dantona Industries 9096

Description
NICKEL CADMIUM-NICAD BATTERY, 18V, 2.4AH; Battery Voltage:18V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 18V, 2.4AH; Battery Voltage:18V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 18V, 2.4Ah; Battery Voltage Dantona Industries - 13N3855 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 18V, 2.4Ah; Battery Voltage Dantona Industries
13N3855
Nickel Cadmium-Nicad Battery, 18V, 2.4Ah; Battery Voltage Dantona Industries 13N3855
NICKEL CADMIUM-NICAD BATTERY, 18V, 2.4AH; Battery Voltage:18V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 18V, 2.4AH; Battery Voltage:18V; Battery Technology:Nickel Cadmium; Battery Capacity:2.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3855
Product Name Nickel Cadmium-Nicad Battery, 18V, 2.4Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1791-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details