Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries 9072

Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries - 13N3852 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries
13N3852
Nickel Cadmium-Nicad Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries 13N3852
NICKEL CADMIUM-NICAD BATTERY, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 12V, 1.5AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3852
Product Name Nickel Cadmium-Nicad Battery, 12V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details