Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries 9061

Description
NICKEL CADMIUM-NICAD BATTERY, 9.6V, 2AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 9.6V, 2AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries - 13N3850 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries
13N3850
Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries 13N3850
NICKEL CADMIUM-NICAD BATTERY, 9.6V, 2AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 9.6V, 2AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3850
Product Name Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Speciality Size Batteries - 1835724 - RS Components, Ltd.
Specs
Specialty Cells 1/2 aa
Capacity 1.2 ampere-hr
Depth 1 inch (25.5 mm)
View Details