Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 9.6V, 1.5Ah; Battery Voltage Dantona Industries 9000

Description
NICKEL CADMIUM-NICAD BATTERY, 9.6V, 1.5AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 9.6V, 1.5AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 9.6V, 1.5Ah; Battery Voltage Dantona Industries - 13N3847 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 9.6V, 1.5Ah; Battery Voltage Dantona Industries
13N3847
Nickel Cadmium-Nicad Battery, 9.6V, 1.5Ah; Battery Voltage Dantona Industries 13N3847
NICKEL CADMIUM-NICAD BATTERY, 9.6V, 1.5AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 9.6V, 1.5AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3847
Product Name Nickel Cadmium-Nicad Battery, 9.6V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Rechargeable Batteries - 1834295 - RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir2450
Capacity 0.1200 ampere-hr
Operating Temperature -4 F (-20 C)
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details