Dantona Industries, Inc. Nickel Cadmium Battery, 19.2 V, Capacity Dantona Industries 8823

Description
NICKEL CADMIUM BATTERY, 19.2 V, CAPACITY: 1.5 Ah; Battery Voltage:19.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM BATTERY, 19.2 V, CAPACITY: 1.5 Ah; Battery Voltage:19.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium Battery, 19.2 V, Capacity Dantona Industries - 14N2314 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium Battery, 19.2 V, Capacity Dantona Industries
14N2314
Nickel Cadmium Battery, 19.2 V, Capacity Dantona Industries 14N2314
NICKEL CADMIUM BATTERY, 19.2 V, CAPACITY: 1.5 Ah; Battery Voltage:19.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

NICKEL CADMIUM BATTERY, 19.2 V, CAPACITY: 1.5 Ah; Battery Voltage:19.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N2314
Product Name Nickel Cadmium Battery, 19.2 V, Capacity Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1449416 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 24 mm
Capacity 2.6 ampere-hr
View Details