Dantona Industries, Inc. Nickel Cadmium Battery, 12 V, Capacity Dantona Industries 8623

Description
NICKEL CADMIUM BATTERY, 12 V, CAPACITY: 1.5 Ah; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:-RoHS Compliant: NA
Description
NICKEL CADMIUM BATTERY, 12 V, CAPACITY: 1.5 Ah; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:-RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium Battery, 12 V, Capacity Dantona Industries - 14N2312 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium Battery, 12 V, Capacity Dantona Industries
14N2312
Nickel Cadmium Battery, 12 V, Capacity Dantona Industries 14N2312
NICKEL CADMIUM BATTERY, 12 V, CAPACITY: 1.5 Ah; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:-RoHS Compliant: NA

NICKEL CADMIUM BATTERY, 12 V, CAPACITY: 1.5 Ah; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:-RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N2312
Product Name Nickel Cadmium Battery, 12 V, Capacity Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 2237482 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details