Dantona Industries, Inc. Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries 850069

Description
RECHARGEABLE BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:50.8mm; External Width:-RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:50.8mm; External Width:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries - 55AC8289 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries
55AC8289
Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries 55AC8289
RECHARGEABLE BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:50.8mm; External Width:-RoHS Compliant: NA

RECHARGEABLE BATTERY, 1.2V, 1.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:A; Battery Terminals:Connector; External Diameter:17.78mm; External Height:50.8mm; External Width:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8289
Product Name Rechargeable Battery, 1.2V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes A; A
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details