Dantona Industries, Inc. Rechargeable Battery, 9.6V, 400Mah; Battery Voltage Dantona Industries 850.0066

Description
RECHARGEABLE BATTERY, 9.6V, 400MAH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:228.6mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 9.6V, 400MAH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:228.6mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 9.6V, 400Mah; Battery Voltage Dantona Industries - 55AC8290 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 9.6V, 400Mah; Battery Voltage Dantona Industries
55AC8290
Rechargeable Battery, 9.6V, 400Mah; Battery Voltage Dantona Industries 55AC8290
RECHARGEABLE BATTERY, 9.6V, 400MAH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:228.6mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 9.6V, 400MAH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:228.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8290
Product Name Rechargeable Battery, 9.6V, 400Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA
Voltage 9.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

AAA Batteries - 2535462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA
Voltage 1.5 volts
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details