Dantona Industries, Inc. Lithium Ion Battery, 3.7V, 1.4Ah; Battery Voltage Dantona Industries 82-90129-01

Description
LITHIUM ION BATTERY, 3.7V, 1.4AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:1.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:7.7mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LITHIUM ION BATTERY, 3.7V, 1.4AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:1.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:7.7mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 3.7V, 1.4Ah; Battery Voltage Dantona Industries - 14N4703 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 3.7V, 1.4Ah; Battery Voltage Dantona Industries
14N4703
Lithium Ion Battery, 3.7V, 1.4Ah; Battery Voltage Dantona Industries 14N4703
LITHIUM ION BATTERY, 3.7V, 1.4AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:1.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:7.7mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 3.7V, 1.4AH; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:1.4Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:7.7mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N4703
Product Name Lithium Ion Battery, 3.7V, 1.4Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
AAA Rechargeable Batteries - 1834281 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details