Dantona Industries, Inc. Lead Acid Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries 8190020

Description
LEAD ACID BATTERY, 12V, 2.5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:70.358mm; External Width:89.408mm; Weight:- RoHS Compliant: NA
Description
LEAD ACID BATTERY, 12V, 2.5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:70.358mm; External Width:89.408mm; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries - 01H6955 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries
01H6955
Lead Acid Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries 01H6955
LEAD ACID BATTERY, 12V, 2.5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:70.358mm; External Width:89.408mm; Weight:- RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 2.5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:2.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:70.358mm; External Width:89.408mm; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 01H6955
Product Name Lead Acid Battery, 12V, 2.5Ah; Battery Voltage Dantona Industries
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Batteries - 276290 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 7.2 volts
Capacity 1.13 ampere-hr
View Details