Dantona Industries, Inc. Oscillators, Resonators, and Crystals 7E038400F01

Description
38.4MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS
Description
38.4MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7E038400F01 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7E038400F01
Oscillators, Resonators, and Crystals 7E038400F01
38.4MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS

38.4MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7E038400F01
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7675317 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-128-13-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers