Dantona Industries, Inc. Oscillators, Resonators, and Crystals 7E027000H01

Description
27MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS
Description
27MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7E027000H01 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7E027000H01
Oscillators, Resonators, and Crystals 7E027000H01
27MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS

27MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7E027000H01
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystals - XC736CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details