Dantona Industries, Inc. Oscillators, Resonators, and Crystals 7D096000H01

Description
96MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Description
96MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7D096000H01 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7D096000H01
Oscillators, Resonators, and Crystals 7D096000H01
96MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

96MHz Surface Mount Crystal 9pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7D096000H01
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Crystal Oscillators - 7675232P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 1.84 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 15 ppm
Load Capacitance 18 pF
View Details