Dantona Industries, Inc. Oscillators, Resonators, and Crystals 7D040000I01

Description
40MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Description
40MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7D040000I01 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7D040000I01
Oscillators, Resonators, and Crystals 7D040000I01
40MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

40MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7D040000I01
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillators - 7960518 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details