Dantona Industries, Inc. Oscillators, Resonators, and Crystals 7B012000Q01

Description
12MHz Surface Mount Crystal 18pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS
Description
12MHz Surface Mount Crystal 18pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7B012000Q01 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7B012000Q01
Oscillators, Resonators, and Crystals 7B012000Q01
12MHz Surface Mount Crystal 18pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

12MHz Surface Mount Crystal 18pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7B012000Q01
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1355-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 6720624P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 24.58 MHz
View Details