Dantona Industries, Inc. Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries 791741001

Description
RECHARGEABLE BATTERY, 10.8V, 400MAH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Weight:3.8oz RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 10.8V, 400MAH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Weight:3.8oz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries - 55AC8218 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries
55AC8218
Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries 55AC8218
RECHARGEABLE BATTERY, 10.8V, 400MAH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Weight:3.8oz RoHS Compliant: NA

RECHARGEABLE BATTERY, 10.8V, 400MAH; Battery Voltage:10.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Weight:3.8oz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8218
Product Name Rechargeable Battery, 10.8V, 400Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
AA Rechargeable Batteries - 4762033 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details